XP Power ECE40 Series DC Power Supply ECE40US09

Description
20W compact power supply
Request a Quote Datasheet
Description
20W compact power supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECE40 Series DC Power Supply - ECE40US09 - XP Power
Sunnyvale, CA, USA
ECE40 Series DC Power Supply
ECE40US09
ECE40 Series DC Power Supply ECE40US09
20W compact power supply

20W compact power supply

Supplier's Site Datasheet
AC DC Converters - 1470-1134-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1134-ND
AC DC Converters 1470-1134-ND
Enclosed AC DC Converters 1 Output 9V 4.44A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 9V 4.44A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - ECE40US09 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECE40US09
Power Supplies - Board Mount - AC DC Converters ECE40US09
AC/DC CONVERTER 9V 40W

AC/DC CONVERTER 9V 40W

Supplier's Site
Ac-Dc Converter, Pcb Mount, 1 O/p, 40W, 4.44A, 9V; Power Supply Approvals Xp Power - 24T5138 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 40W, 4.44A, 9V; Power Supply Approvals Xp Power
24T5138
Ac-Dc Converter, Pcb Mount, 1 O/p, 40W, 4.44A, 9V; Power Supply Approvals Xp Power 24T5138
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 40W, 4.44A, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:9V; Output Current - Output 1:4.44A; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 40W, 4.44A, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:9V; Output Current - Output 1:4.44A; Output Voltage - Output 2:-; Width:38.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECE40US09 1470-1134-ND ECE40US09 24T5138
Product Name ECE40 Series DC Power Supply AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 40W, 4.44A, 9V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Circuit Board Assembly Board Mount
Applications Instrumentation ITE (Commercial)
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802L-1KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details
Power supply - 787-722 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers