XP Power Industrial, DIN Rail Power Supplies ECE40US05-SD

Description
AC/DC DIN RAIL SUPPLY 5V 40W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 5V 40W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-1133-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-1133-ND
Industrial, DIN Rail Power Supplies 1470-1133-ND
AC/DC DIN RAIL SUPPLY 5V 40W

AC/DC DIN RAIL SUPPLY 5V 40W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Xp Power - 24T5137 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Xp Power
24T5137
Ac-Dc Converter, Din Rail, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Xp Power 24T5137
AC-DC CONVERTER, DIN RAIL, 1 O/P, 40W, 8A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:5VDC; Output Current - Output 1:8A; Output Voltage - Output 2:-; Height:28.5mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 40W, 8A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:5VDC; Output Current - Output 1:8A; Output Voltage - Output 2:-; Height:28.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-1133-ND 24T5137
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 40W, 8A, 5V; Power Supply Approvals Xp Power
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 8 amps 8 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details