XP Power Industrial, DIN Rail Power Supplies ECE40US03-SD

Description
AC/DC DIN RAIL SUPPLY 3.3V 40W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 3.3V 40W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-1130-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-1130-ND
Industrial, DIN Rail Power Supplies 1470-1130-ND
AC/DC DIN RAIL SUPPLY 3.3V 40W

AC/DC DIN RAIL SUPPLY 3.3V 40W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 33W, 10A, 3.3V; Power Supply Approvals Xp Power - 24T5134 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 33W, 10A, 3.3V; Power Supply Approvals Xp Power
24T5134
Ac-Dc Converter, Din Rail, 1 O/p, 33W, 10A, 3.3V; Power Supply Approvals Xp Power 24T5134
AC-DC CONVERTER, DIN RAIL, 1 O/P, 33W, 10A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:33W; Output Voltage - Output 1:3.3VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Height:28.5mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 33W, 10A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:33W; Output Voltage - Output 1:3.3VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Height:28.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Din Rail Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 33 W, 3.3 V, 10 A Rohs Compliant Xp Power - 37T7954 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Din Rail Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 33 W, 3.3 V, 10 A Rohs Compliant Xp Power
37T7954
Ac/dc Din Rail Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 33 W, 3.3 V, 10 A Rohs Compliant Xp Power 37T7954
AC/DC DIN Rail Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 33 W, 3.3 V, 10 A RoHS Compliant: Yes

AC/DC DIN Rail Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 33 W, 3.3 V, 10 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-1130-ND 24T5134 37T7954
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 33W, 10A, 3.3V; Power Supply Approvals Xp Power Ac/dc Din Rail Power Supply, Ultra Compact, Fixed, 85 V, 264 V, 33 W, 3.3 V, 10 A Rohs Compliant Xp Power
Type 1 DC Power Supply; AC/DC Converter DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 10 amps 10 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 150W 19V C14 Terminal Block 4 Pin - 96PSA-A150W19P4-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / EAC
View Details
2 suppliers
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details