XP Power Through-Hole 10W 24V 410mA DC-DC Converter IC ECE10US24

Description
10W DC-DC Converter, 24V/410mA, 85-264VAC Input, Through Hole Product overview: ECE10US24 from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 24V, 410mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 10W, 24V, 410mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 133-ECE10US24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10W DC-DC Converter, 24V/410mA, 85-264VAC Input, Through Hole Product overview: ECE10US24 from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 24V, 410mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 10W, 24V, 410mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 133-ECE10US24 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 10W 24V 410mA DC-DC Converter IC - 133-ECE10US24 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 10W 24V 410mA DC-DC Converter IC
133-ECE10US24
Through-Hole 10W 24V 410mA DC-DC Converter IC 133-ECE10US24
10W DC-DC Converter, 24V/410mA, 85-264VAC Input, Through Hole Product overview: ECE10US24 from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 24V, 410mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 10W, 24V, 410mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 133-ECE10US24 can be used for catalog matching and distributor lookup.

10W DC-DC Converter, 24V/410mA, 85-264VAC Input, Through Hole Product overview: ECE10US24 from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10W, 24V, 410mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Through-Hole, 10W, 24V, 410mA, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 133-ECE10US24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 133-ECE10US24
Product Name Through-Hole 10W 24V 410mA DC-DC Converter IC
Package Type Other; 410
Unlock Full Specs
to access all available technical data

Similar Products

Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1227418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details
Buck 3A 40V Step-Down DC-DC Converter IC - 739-LM2676SX-ADJ/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-7
Output Voltage 37 volts
Input Voltage 40 volts
View Details
3 suppliers