10W DC-DC Converter, 12V, 830mA, 85-264VAC Input, Board Mount Product overview: ECE10US12 from XP Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W, 12V, 830mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10W, 12V, 830mA, DC-DC Converter IC, External/Internal AC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 133-ECE10US12 can be used for catalog matching and distributor lookup.
Manufacturer: XP Power
Category: Power Supplies - Board Mount AC DC Converters
Series: ECE (10W)
Package: Tube
Product Status: Active
Type: Enclosed
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Applications: ITE (Commercial)
Efficiency: 83%
Operating Temperature: -25°C ~ 70°C (With Derating)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 133-ECE10US12 | |
| Product Name | 10W 12V 830mA DC-DC Converter IC | Power Supplies - Board Mount AC DC Converters |
| Input Voltage | 264 volts |