XP Power Power Supplies - External/Internal (Off-Board) - DC DC Converters DTJ1524S12

Description
Win Source Part Number: 1342268-DTJ1524S12 Category: Power Supplies - External/Internal (Off-Board) - DC DC Converters Series: DTJ15 (15W) Type: Enclosed Package: Box Size / Dimension: 3.00" L x 1.24" W x 0.77" H (76.2mm x 31.4mm x 19.4mm) Applications: ITE (Commercial) Standard Package: 6 Power (Watts): 15W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 87% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 100°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: DTJ1524 Approval Agency: CB, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1342268-DTJ1524S12 Category: Power Supplies - External/Internal (Off-Board) - DC DC Converters Series: DTJ15 (15W) Type: Enclosed Package: Box Size / Dimension: 3.00" L x 1.24" W x 0.77" H (76.2mm x 31.4mm x 19.4mm) Applications: ITE (Commercial) Standard Package: 6 Power (Watts): 15W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 87% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 100°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: DTJ1524 Approval Agency: CB, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - DC DC Converters - 1342268-DTJ1524S12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - DC DC Converters
1342268-DTJ1524S12
Power Supplies - External/Internal (Off-Board) - DC DC Converters 1342268-DTJ1524S12
Win Source Part Number: 1342268-DTJ1524S12 Category: Power Supplies - External/Internal (Off-Board) - DC DC Converters Series: DTJ15 (15W) Type: Enclosed Package: Box Size / Dimension: 3.00" L x 1.24" W x 0.77" H (76.2mm x 31.4mm x 19.4mm) Applications: ITE (Commercial) Standard Package: 6 Power (Watts): 15W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Input (Min): 9V Voltage - Input (Max): 36V Voltage - Output 1: 12V Efficiency: 87% Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 100°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: DTJ1524 Approval Agency: CB, UL Standard Number: 62368-1

Win Source Part Number: 1342268-DTJ1524S12
Category: Power Supplies - External/Internal (Off-Board) - DC DC Converters
Series: DTJ15 (15W)
Type: Enclosed
Package: Box
Size / Dimension: 3.00" L x 1.24" W x 0.77" H (76.2mm x 31.4mm x 19.4mm)
Applications: ITE (Commercial)
Standard Package: 6
Power (Watts): 15W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 1.25A
Voltage - Input (Min): 9V
Voltage - Input (Max): 36V
Voltage - Output 1: 12V
Efficiency: 87%
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 100°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: DTJ1524
Approval Agency: CB, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1342268-DTJ1524S12
Product Name Power Supplies - External/Internal (Off-Board) - DC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

DCV012415D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV012415DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers
20 to 55 V / 20 A Output, Compact, Fast Response, Step Down RFPoL (Point of Load) Voltage Regulator - ACT43850 - Qorvo
Specs
Package Type Other; QFN, 25-pin
Output Voltage 20 to 55 volts
Input Voltage 45 to 150 volts
View Details
DC-DC Converters - 1228134P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 18 volts
View Details