Manufacturer: XP Power
Win Source Part Number: 916822-DDC3024S24
Series: DDC30 (30W)
Operating Temperature Range: -40°C ~ 70°C
Family Name: DDC3024
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 916822-DDC3024S24 |
| Product Name | Unclassified - DDC3024S24 |