The Win Source Electronics part number 1352913-CM3 is an evaluation board designed for the C Series of miniature, regulated high voltage power supplies. This board supports input voltages of +12VDC (ranging from 11.5V to 16V) and is capable of delivering output voltages from 100V to 8000V with a programmable output from 0 to 100%. It features a high reliability with a mean time between failures (MTBF) of 2.6 million hours and a low temperature coefficient of less than 50ppm/°C. The board is constructed with a shielded steel enclosure to minimize electromagnetic interference (EMI) and radio frequency interference (RFI), and it employs advanced filtering techniques to achieve low ripple and noise levels, down to 0.002%. The product is suitable for various applications, including photo multiplier tubes, solid-state detectors, and electrophoresis. The CM3 mounting kit allows for easy integration into a chassis, enhancing prototyping and evaluation during system development. It includes a potentiometer for gain adjustment and supports remote programming via analog signals. The board is partially populated and requires additional components for full functionality.
Win Source Part Number: 1352913-CM3
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: XP Power
Series: C
Package: Box
Product Status: Active
HTSUS: 8473.30.1180
ECCN: EAR99
Utilized IC / Part: C Series
Main Purpose: DC/DC Converter
Supplied Contents: Board(s)
Board Type: Partially Populated
C Series C DC/DC Converter Outputs Evaluation Board
Power Management IC Development Tools EVALUATION BOARD FOR C-SERIES
EVALUATION BOARD C SERIES
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1352913-CM3 | 1470-3281-ND | CM3 | CM3 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |