XP Power Power Supplies - External/Internal (Off-Board) - AC DC Converters CHD250PS12

Description
Win Source Part Number: 1338381-CHD250PS12 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: CHD250 (250W) Type: Open Frame Features: Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input Package: Box Size / Dimension: 5.00" L x 3.00" W x 1.43" H (127.0mm x 76.2mm x 36.3mm) Applications: ITE (Commercial) , Medical Standard Package: 50 Power (Watts): 250W Voltage - Input: 80 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 94% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9530 Current - Output 1: 20.8 A Mfr: XP Power Base Product Number: CHD250 Approval Agency: CB, CE, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1338381-CHD250PS12 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: CHD250 (250W) Type: Open Frame Features: Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input Package: Box Size / Dimension: 5.00" L x 3.00" W x 1.43" H (127.0mm x 76.2mm x 36.3mm) Applications: ITE (Commercial) , Medical Standard Package: 50 Power (Watts): 250W Voltage - Input: 80 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 94% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9530 Current - Output 1: 20.8 A Mfr: XP Power Base Product Number: CHD250 Approval Agency: CB, CE, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1338381-CHD250PS12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1338381-CHD250PS12
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1338381-CHD250PS12
Win Source Part Number: 1338381-CHD250PS12 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: CHD250 (250W) Type: Open Frame Features: Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input Package: Box Size / Dimension: 5.00" L x 3.00" W x 1.43" H (127.0mm x 76.2mm x 36.3mm) Applications: ITE (Commercial) , Medical Standard Package: 50 Power (Watts): 250W Voltage - Input: 80 ~ 264 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 94% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9530 Current - Output 1: 20.8 A Mfr: XP Power Base Product Number: CHD250 Approval Agency: CB, CE, TUV, UL Standard Number: 62368-1

Win Source Part Number: 1338381-CHD250PS12
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: CHD250 (250W)
Type: Open Frame
Features: Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input
Package: Box
Size / Dimension: 5.00" L x 3.00" W x 1.43" H (127.0mm x 76.2mm x 36.3mm)
Applications: ITE (Commercial) , Medical
Standard Package: 50
Power (Watts): 250W
Voltage - Input: 80 ~ 264 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 94%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9530
Current - Output 1: 20.8 A
Mfr: XP Power
Base Product Number: CHD250
Approval Agency: CB, CE, TUV, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1338381-CHD250PS12
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5510N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE3RBR0665JZ - ICE3RBR0665JZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 39 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details