XP Power Power Supplies - External/Internal (Off-Board) - AC DC Converters CCM250PS24

Description
Win Source Part Number: 1351154-CCM250PS24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: CCM (250W) Type: Open Frame Features: Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input Package: Bulk Size / Dimension: 6.00" L x 4.00" W x 1.54" H (152.4mm x 101.6mm x 39.1mm) Applications: ITE (Commercial) , Medical Standard Package: 1 Power (Watts): 250W Voltage - Input: 80 ~ 275 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 95% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable HTSUS: 8504.40.6012 Current - Output 1: 10.4 A Mfr: XP Power Base Product Number: CCM250 Approval Agency: CB, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1351154-CCM250PS24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: CCM (250W) Type: Open Frame Features: Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input Package: Bulk Size / Dimension: 6.00" L x 4.00" W x 1.54" H (152.4mm x 101.6mm x 39.1mm) Applications: ITE (Commercial) , Medical Standard Package: 1 Power (Watts): 250W Voltage - Input: 80 ~ 275 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 95% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable HTSUS: 8504.40.6012 Current - Output 1: 10.4 A Mfr: XP Power Base Product Number: CCM250 Approval Agency: CB, TUV, UL Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1351154-CCM250PS24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1351154-CCM250PS24
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1351154-CCM250PS24
Win Source Part Number: 1351154-CCM250PS24 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: CCM (250W) Type: Open Frame Features: Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input Package: Bulk Size / Dimension: 6.00" L x 4.00" W x 1.54" H (152.4mm x 101.6mm x 39.1mm) Applications: ITE (Commercial) , Medical Standard Package: 1 Power (Watts): 250W Voltage - Input: 80 ~ 275 VAC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 95% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable HTSUS: 8504.40.6012 Current - Output 1: 10.4 A Mfr: XP Power Base Product Number: CCM250 Approval Agency: CB, TUV, UL Standard Number: 62368-1

Win Source Part Number: 1351154-CCM250PS24
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: CCM (250W)
Type: Open Frame
Features: Adjustable Output, PFC, Remote On/Off, Standby Output, Universal Input
Package: Bulk
Size / Dimension: 6.00" L x 4.00" W x 1.54" H (152.4mm x 101.6mm x 39.1mm)
Applications: ITE (Commercial) , Medical
Standard Package: 1
Power (Watts): 250W
Voltage - Input: 80 ~ 275 VAC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 95%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.6012
Current - Output 1: 10.4 A
Mfr: XP Power
Base Product Number: CCM250
Approval Agency: CB, TUV, UL
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1351154-CCM250PS24
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A37N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280JZ - 068358-ICE3AR2280JZ - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 43 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
PMIC - PMIC - AC DC Converters, Offline Switchers - NCP1060AD060R2G - 886855-NCP1060AD060R2G - Win Source Electronics
Specs
Package Type SOIC; Other; 10-SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback
View Details
Non-isolated AC/DC Converter - BP5055-12 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP10
Output Voltage -12 volts
Input Voltage -240 to -420 volts
View Details
2 suppliers