XP Power Power Supplies - Board Mount - DC DC Converters CA20P-5

Description
Win Source Part Number: 1349614-CA20P-5 Category: Power Supplies - Board Mount - DC DC Converters Series: XP EMCO - CA (1W) Type: High Voltage - Non-Isolated Module Features: SCP Package: Box Size / Dimension: 1.75" L x 1.10" W x 0.50" H (44.5mm x 27.9mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 1 W Number of Outputs: 1 Current - Output (Max): 500µA Voltage - Input (Min): 4.75V Voltage - Input (Max): 5.25V Voltage - Output 1: 2000V Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -10°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: CA20P Standard Number: 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1349614-CA20P-5 Category: Power Supplies - Board Mount - DC DC Converters Series: XP EMCO - CA (1W) Type: High Voltage - Non-Isolated Module Features: SCP Package: Box Size / Dimension: 1.75" L x 1.10" W x 0.50" H (44.5mm x 27.9mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 1 W Number of Outputs: 1 Current - Output (Max): 500µA Voltage - Input (Min): 4.75V Voltage - Input (Max): 5.25V Voltage - Output 1: 2000V Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -10°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: CA20P Standard Number: 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1349614-CA20P-5 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1349614-CA20P-5
Power Supplies - Board Mount - DC DC Converters 1349614-CA20P-5
Win Source Part Number: 1349614-CA20P-5 Category: Power Supplies - Board Mount - DC DC Converters Series: XP EMCO - CA (1W) Type: High Voltage - Non-Isolated Module Features: SCP Package: Box Size / Dimension: 1.75" L x 1.10" W x 0.50" H (44.5mm x 27.9mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 1 W Number of Outputs: 1 Current - Output (Max): 500µA Voltage - Input (Min): 4.75V Voltage - Input (Max): 5.25V Voltage - Output 1: 2000V Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -10°C ~ 50°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: XP Power Base Product Number: CA20P Standard Number: 62368-1

Win Source Part Number: 1349614-CA20P-5
Category: Power Supplies - Board Mount - DC DC Converters
Series: XP EMCO - CA (1W)
Type: High Voltage - Non-Isolated Module
Features: SCP
Package: Box
Size / Dimension: 1.75" L x 1.10" W x 0.50" H (44.5mm x 27.9mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 1 W
Number of Outputs: 1
Current - Output (Max): 500µA
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 5.25V
Voltage - Output 1: 2000V
Mounting Type: Through Hole
Package / Case: 8-DIP Module
Temperature Range - Operating: -10°C ~ 50°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: XP Power
Base Product Number: CA20P
Standard Number: 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1349614-CA20P-5
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 2.7V 5V 1.2V Step-Down DC-DC Converter IC - 739-ACT8310NHADJ-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 1.2 volts
Input Voltage 5 volts
View Details
DC-DC Converters - 1226962P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 13.2 volts
View Details