XP Power AC DC Converters ASB75US24

Description
Enclosed AC DC Converters 1 Output 24V 3.12A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 3.12A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-ASB75US24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-ASB75US24-ND
AC DC Converters 1470-ASB75US24-ND
Enclosed AC DC Converters 1 Output 24V 3.12A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 3.12A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 3.12A; Power Supply Approvals Xp Power - 51AH4566 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3.12A; Power Supply Approvals Xp Power
51AH4566
Power Supply, Ac-Dc, 24V, 3.12A; Power Supply Approvals Xp Power 51AH4566
POWER SUPPLY, AC-DC, 24V, 3.12A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:24V; Output Current - Output 1:3.12A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 3.12A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:24V; Output Current - Output 1:3.12A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 3.12A Rohs Compliant Xp Power - 64AH2562 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3.12A Rohs Compliant Xp Power
64AH2562
Power Supply, Ac-Dc, 24V, 3.12A Rohs Compliant Xp Power 64AH2562
POWER SUPPLY, AC-DC, 24V, 3.12A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 3.12A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-ASB75US24-ND 51AH4566 64AH2562
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 3.12A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 24V, 3.12A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 3.12 amps 3.12 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Switching Power Supplies - 1227857 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details