XP Power AC DC Converters ASB75US15

Description
Enclosed AC DC Converters 1 Output 15V 5A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 5A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-ASB75US15-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-ASB75US15-ND
AC DC Converters 1470-ASB75US15-ND
Enclosed AC DC Converters 1 Output 15V 5A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 5A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 5A; Power Supply Approvals Xp Power - 51AH4565 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 5A; Power Supply Approvals Xp Power
51AH4565
Power Supply, Ac-Dc, 15V, 5A; Power Supply Approvals Xp Power 51AH4565
POWER SUPPLY, AC-DC, 15V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:15V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:15V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-ASB75US15-ND 51AH4565
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 5A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps 5 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details