XP Power AC DC Converters ASB75US12

Description
Enclosed AC DC Converters 1 Output 12V 6.25A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 6.25A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-ASB75US12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-ASB75US12-ND
AC DC Converters 1470-ASB75US12-ND
Enclosed AC DC Converters 1 Output 12V 6.25A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 6.25A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 6.25A; Power Supply Approvals Xp Power - 51AH4564 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 6.25A; Power Supply Approvals Xp Power
51AH4564
Power Supply, Ac-Dc, 12V, 6.25A; Power Supply Approvals Xp Power 51AH4564
POWER SUPPLY, AC-DC, 12V, 6.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:12V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 6.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:12V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-ASB75US12-ND 51AH4564
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 6.25A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 6.25 amps 6.25 amps
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, DLM 3-4 kW -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 5.0 to 600.0 volts
AC Output Current 5 to 450 amps
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details