XP Power ASB Series AC-DC Power Supplies ASB110PS28

Description
The ASB110 series is a range of complete low profile, full brick, base-plate cooled AC-DC power supplies which require no external components. The series includes a complete built in EMC filter and AC Fuse as well as bulk storage capacitor providing a complete AC-DC power solution ready for installation into end applications. The ASB110 offers high efficiency to minimise waste heat and heat sinking requirements and operates from -40 °C to +85 °C on the module base-plate.
Request a Quote Datasheet
Description
The ASB110 series is a range of complete low profile, full brick, base-plate cooled AC-DC power supplies which require no external components. The series includes a complete built in EMC filter and AC Fuse as well as bulk storage capacitor providing a complete AC-DC power solution ready for installation into end applications. The ASB110 offers high efficiency to minimise waste heat and heat sinking requirements and operates from -40 °C to +85 °C on the module base-plate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASB Series AC-DC Power Supplies - ASB110PS28 - XP Power
Sunnyvale, CA, USA
ASB Series AC-DC Power Supplies
ASB110PS28
ASB Series AC-DC Power Supplies ASB110PS28
The ASB110 series is a range of complete low profile, full brick, base-plate cooled AC-DC power supplies which require no external components. The series includes a complete built in EMC filter and AC Fuse as well as bulk storage capacitor providing a complete AC-DC power solution ready for installation into end applications. The ASB110 offers high efficiency to minimise waste heat and heat sinking requirements and operates from -40 °C to +85 °C on the module base-plate.

The ASB110 series is a range of complete low profile, full brick, base-plate cooled AC-DC power supplies which require no external components. The series includes a complete built in EMC filter and AC Fuse as well as bulk storage capacitor providing a complete AC-DC power solution ready for installation into end applications. The ASB110 offers high efficiency to minimise waste heat and heat sinking requirements and operates from -40 °C to +85 °C on the module base-plate.

Supplier's Site Datasheet
AC DC Converters - 1470-2701-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2701-ND
AC DC Converters 1470-2701-ND
Enclosed AC DC Converters 1 Output 28V 3.93A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 28V 3.93A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 28V, 3.93A; Power Supply Approvals Xp Power - 38Y7392 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 28V, 3.93A; Power Supply Approvals Xp Power
38Y7392
Power Supply, Ac-Dc, 28V, 3.93A; Power Supply Approvals Xp Power 38Y7392
POWER SUPPLY, AC-DC, 28V, 3.93A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:110W; Output Voltage - Output 1:28V; Output Current - Output 1:3.93A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 28V, 3.93A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:110W; Output Voltage - Output 1:28V; Output Current - Output 1:3.93A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - ASB110PS28 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ASB110PS28
Power Supplies - Board Mount - AC DC Converters ASB110PS28
AC/DC CONVERTER 28V 110W

AC/DC CONVERTER 28V 110W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ASB110PS28 1470-2701-ND 38Y7392 ASB110PS28
Product Name ASB Series AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 28V, 3.93A; Power Supply Approvals Xp Power Power Supplies - Board Mount - AC DC Converters
Type DC Power Supply; AC Power Source AC/DC Converter; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Power 110 watts 110 watts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details