XP Power ASB Series AC-DC Power Supplies ASB110PS24

Description
The ASB110 series is a range of complete low profile, full brick, base-plate cooled AC-DC power supplies which require no external components. The series includes a complete built in EMC filter and AC Fuse as well as bulk storage capacitor providing a complete AC-DC power solution ready for installation into end applications. The ASB110 offers high efficiency to minimise waste heat and heat sinking requirements and operates from -40 °C to +85 °C on the module base-plate.
Request a Quote Datasheet
Description
The ASB110 series is a range of complete low profile, full brick, base-plate cooled AC-DC power supplies which require no external components. The series includes a complete built in EMC filter and AC Fuse as well as bulk storage capacitor providing a complete AC-DC power solution ready for installation into end applications. The ASB110 offers high efficiency to minimise waste heat and heat sinking requirements and operates from -40 °C to +85 °C on the module base-plate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASB Series AC-DC Power Supplies - ASB110PS24 - XP Power
Sunnyvale, CA, USA
ASB Series AC-DC Power Supplies
ASB110PS24
ASB Series AC-DC Power Supplies ASB110PS24
The ASB110 series is a range of complete low profile, full brick, base-plate cooled AC-DC power supplies which require no external components. The series includes a complete built in EMC filter and AC Fuse as well as bulk storage capacitor providing a complete AC-DC power solution ready for installation into end applications. The ASB110 offers high efficiency to minimise waste heat and heat sinking requirements and operates from -40 °C to +85 °C on the module base-plate.

The ASB110 series is a range of complete low profile, full brick, base-plate cooled AC-DC power supplies which require no external components. The series includes a complete built in EMC filter and AC Fuse as well as bulk storage capacitor providing a complete AC-DC power solution ready for installation into end applications. The ASB110 offers high efficiency to minimise waste heat and heat sinking requirements and operates from -40 °C to +85 °C on the module base-plate.

Supplier's Site Datasheet
AC DC Converters - 1470-2700-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2700-ND
AC DC Converters 1470-2700-ND
Enclosed AC DC Converters 1 Output 24V 4.58A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 4.58A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - ASB110PS24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ASB110PS24
Power Supplies - Board Mount - AC DC Converters ASB110PS24
AC/DC CONVERTER 24V 110W

AC/DC CONVERTER 24V 110W

Supplier's Site
Power Supply, Ac-Dc, 24V, 4.58A; Power Supply Approvals Xp Power - 38Y7391 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 4.58A; Power Supply Approvals Xp Power
38Y7391
Power Supply, Ac-Dc, 24V, 4.58A; Power Supply Approvals Xp Power 38Y7391
POWER SUPPLY, AC-DC, 24V, 4.58A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:110W; Output Voltage - Output 1:24V; Output Current - Output 1:4.58A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 4.58A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:110W; Output Voltage - Output 1:24V; Output Current - Output 1:4.58A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ASB110PS24 1470-2700-ND ASB110PS24 38Y7391
Product Name ASB Series AC-DC Power Supplies AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 24V, 4.58A; Power Supply Approvals Xp Power
Type DC Power Supply; AC Power Source AC/DC Converter; 1 DC Power Supply DC Power Supply
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
DC Output Power 110 watts 110 watts
Unlock Full Specs
to access all available technical data

Similar Products