XP Power ASB Series AC-DC Power Supplies ASB110PS12

Description
The ASB110 series is a range of complete low profile, full brick, base-plate cooled AC-DC power supplies which require no external components. The series includes a complete built in EMC filter and AC Fuse as well as bulk storage capacitor providing a complete AC-DC power solution ready for installation into end applications. The ASB110 offers high efficiency to minimise waste heat and heat sinking requirements and operates from -40 °C to +85 °C on the module base-plate.
Request a Quote Datasheet
Description
The ASB110 series is a range of complete low profile, full brick, base-plate cooled AC-DC power supplies which require no external components. The series includes a complete built in EMC filter and AC Fuse as well as bulk storage capacitor providing a complete AC-DC power solution ready for installation into end applications. The ASB110 offers high efficiency to minimise waste heat and heat sinking requirements and operates from -40 °C to +85 °C on the module base-plate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ASB Series AC-DC Power Supplies - ASB110PS12 - XP Power
Sunnyvale, CA, USA
ASB Series AC-DC Power Supplies
ASB110PS12
ASB Series AC-DC Power Supplies ASB110PS12
The ASB110 series is a range of complete low profile, full brick, base-plate cooled AC-DC power supplies which require no external components. The series includes a complete built in EMC filter and AC Fuse as well as bulk storage capacitor providing a complete AC-DC power solution ready for installation into end applications. The ASB110 offers high efficiency to minimise waste heat and heat sinking requirements and operates from -40 °C to +85 °C on the module base-plate.

The ASB110 series is a range of complete low profile, full brick, base-plate cooled AC-DC power supplies which require no external components. The series includes a complete built in EMC filter and AC Fuse as well as bulk storage capacitor providing a complete AC-DC power solution ready for installation into end applications. The ASB110 offers high efficiency to minimise waste heat and heat sinking requirements and operates from -40 °C to +85 °C on the module base-plate.

Supplier's Site Datasheet
AC DC Converters - 1470-2698-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2698-ND
AC DC Converters 1470-2698-ND
Enclosed AC DC Converters 1 Output 12V 9.17A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 9.17A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 9.17A; Power Supply Approvals Xp Power - 38Y7389 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 9.17A; Power Supply Approvals Xp Power
38Y7389
Power Supply, Ac-Dc, 12V, 9.17A; Power Supply Approvals Xp Power 38Y7389
POWER SUPPLY, AC-DC, 12V, 9.17A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:110W; Output Voltage - Output 1:12V; Output Current - Output 1:9.17A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 9.17A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:110W; Output Voltage - Output 1:12V; Output Current - Output 1:9.17A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ASB110PS12 1470-2698-ND 38Y7389
Product Name ASB Series AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 12V, 9.17A; Power Supply Approvals Xp Power
Type DC Power Supply; AC Power Source AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 12.0 to 48.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details