XP Power AC DC Desktop, Wall Power Adapters AQM300PS48-C2

Description
48V 300W AC/DC External Desktop (Class II) Adapter Cord Input
Request a Quote Datasheet
Description
48V 300W AC/DC External Desktop (Class II) Adapter Cord Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-AQM300PS48-C2-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-AQM300PS48-C2-ND
AC DC Desktop, Wall Power Adapters 1470-AQM300PS48-C2-ND
48V 300W AC/DC External Desktop (Class II) Adapter Cord Input

48V 300W AC/DC External Desktop (Class II) Adapter Cord Input

Buy Now Datasheet
Adapter, Ac-Dc, 48V, 6.25A; Power Supply Approvals Xp Power - 30AK5374 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 48V, 6.25A; Power Supply Approvals Xp Power
30AK5374
Adapter, Ac-Dc, 48V, 6.25A; Power Supply Approvals Xp Power 30AK5374
ADAPTER, AC-DC, 48V, 6.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:48V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:

ADAPTER, AC-DC, 48V, 6.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:48V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-AQM300PS48-C2-ND 30AK5374
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 48V, 6.25A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 48.0 volts
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Bench Power Supplies - 1233567 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 27.2 volts
DC Output Current 3 amps
View Details