XP Power AC DC Desktop, Wall Power Adapters AQM300PS24

Description
24V 300W AC/DC External Desktop (Class I) Adapter Cord Input
Request a Quote Datasheet
Description
24V 300W AC/DC External Desktop (Class I) Adapter Cord Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-AQM300PS24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-AQM300PS24-ND
AC DC Desktop, Wall Power Adapters 1470-AQM300PS24-ND
24V 300W AC/DC External Desktop (Class I) Adapter Cord Input

24V 300W AC/DC External Desktop (Class I) Adapter Cord Input

Buy Now Datasheet
Adapter, Ac-Dc, 24V, 12.5A; Power Supply Approvals Xp Power - 30AK5371 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 24V, 12.5A; Power Supply Approvals Xp Power
30AK5371
Adapter, Ac-Dc, 24V, 12.5A; Power Supply Approvals Xp Power 30AK5371
ADAPTER, AC-DC, 24V, 12.5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:24V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:

ADAPTER, AC-DC, 24V, 12.5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:24V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-AQM300PS24-ND 30AK5371
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 24V, 12.5A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12 Open Power Supply - PS-12 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG3-48-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details