XP Power Adapter, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power AQM250PS48-C2

Description
ADAPTER, AC-DC, 48V, 5.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:48V; Output Current - Output 1:5.2A; Output Voltage - Output 2:-; Output Current - Output 2:
Description
ADAPTER, AC-DC, 48V, 5.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:48V; Output Current - Output 1:5.2A; Output Voltage - Output 2:-; Output Current - Output 2:

Suppliers

Company
Product
Description
Supplier Links
Adapter, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power - 30AK5368 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power
30AK5368
Adapter, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power 30AK5368
ADAPTER, AC-DC, 48V, 5.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:48V; Output Current - Output 1:5.2A; Output Voltage - Output 2:-; Output Current - Output 2:

ADAPTER, AC-DC, 48V, 5.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:48V; Output Current - Output 1:5.2A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 30AK5368
Product Name Adapter, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power
Type DC Power Supply; AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details