XP Power AC DC Desktop, Wall Power Adapters AQM200PS48

Description
48V 202W AC/DC External Desktop (Class I) Adapter Cord Input
Request a Quote Datasheet
Description
48V 202W AC/DC External Desktop (Class I) Adapter Cord Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-AQM200PS48-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-AQM200PS48-ND
AC DC Desktop, Wall Power Adapters 1470-AQM200PS48-ND
48V 202W AC/DC External Desktop (Class I) Adapter Cord Input

48V 202W AC/DC External Desktop (Class I) Adapter Cord Input

Buy Now Datasheet
Adapter, Ac-Dc, 48V, 4.2A; Power Supply Approvals Xp Power - 30AK5361 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 48V, 4.2A; Power Supply Approvals Xp Power
30AK5361
Adapter, Ac-Dc, 48V, 4.2A; Power Supply Approvals Xp Power 30AK5361
ADAPTER, AC-DC, 48V, 4.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:48V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:

ADAPTER, AC-DC, 48V, 4.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:48V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-AQM200PS48-ND 30AK5361
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 48V, 4.2A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 48.0 volts
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12V1-4 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details