XP Power AC DC Desktop, Wall Power Adapters AQM200PS48-C2

Description
48V 202W AC/DC External Desktop (Class II) Adapter Cord Input
Request a Quote Datasheet
Description
48V 202W AC/DC External Desktop (Class II) Adapter Cord Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-AQM200PS48-C2-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-AQM200PS48-C2-ND
AC DC Desktop, Wall Power Adapters 1470-AQM200PS48-C2-ND
48V 202W AC/DC External Desktop (Class II) Adapter Cord Input

48V 202W AC/DC External Desktop (Class II) Adapter Cord Input

Buy Now Datasheet
Adapter, Ac-Dc, 48V, 4.2A; Power Supply Approvals Xp Power - 30AK5362 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 48V, 4.2A; Power Supply Approvals Xp Power
30AK5362
Adapter, Ac-Dc, 48V, 4.2A; Power Supply Approvals Xp Power 30AK5362
ADAPTER, AC-DC, 48V, 4.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:48V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:

ADAPTER, AC-DC, 48V, 4.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:48V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-AQM200PS48-C2-ND 30AK5362
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 48V, 4.2A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 48.0 volts
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details