XP Power AC DC Desktop, Wall Power Adapters AQM200PS19

Description
19V 201W AC/DC External Desktop (Class I) Adapter Cord Input
Request a Quote Datasheet
Description
19V 201W AC/DC External Desktop (Class I) Adapter Cord Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-AQM200PS19-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-AQM200PS19-ND
AC DC Desktop, Wall Power Adapters 1470-AQM200PS19-ND
19V 201W AC/DC External Desktop (Class I) Adapter Cord Input

19V 201W AC/DC External Desktop (Class I) Adapter Cord Input

Buy Now Datasheet
Adapter, Ac-Dc, 19V, 10.6A; Power Supply Approvals Xp Power - 30AK5357 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 19V, 10.6A; Power Supply Approvals Xp Power
30AK5357
Adapter, Ac-Dc, 19V, 10.6A; Power Supply Approvals Xp Power 30AK5357
ADAPTER, AC-DC, 19V, 10.6A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:19V; Output Current - Output 1:10.6A; Output Voltage - Output 2:-; Output Current - Output 2:

ADAPTER, AC-DC, 19V, 10.6A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:19V; Output Current - Output 1:10.6A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-AQM200PS19-ND 30AK5357
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 19V, 10.6A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 19.0 volts
DC Output Voltage 19.0 volts 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details