XP Power AC DC Desktop, Wall Power Adapters AMM150PS24

Description
24V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - AMM150PS24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
AMM150PS24-ND
AC DC Desktop, Wall Power Adapters AMM150PS24-ND
24V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 24V, 6.25A; Power Supply Approvals Xp Power - 12P6985 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 24V, 6.25A; Power Supply Approvals Xp Power
12P6985
Adaptor, Ac-Dc, Medical, 24V, 6.25A; Power Supply Approvals Xp Power 12P6985
ADAPTOR, AC-DC, MEDICAL, 24V, 6.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 24V, 6.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number AMM150PS24-ND 12P6985
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 24V, 6.25A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details