XP Power AC DC Desktop, Wall Power Adapters AMF36US30

Description
30V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet
Description
30V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-AMF36US30-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-AMF36US30-ND
AC DC Desktop, Wall Power Adapters 1470-AMF36US30-ND
30V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

30V 36W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 30V, 1.2A; Power Supply Approvals Xp Power - 30AK5356 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 30V, 1.2A; Power Supply Approvals Xp Power
30AK5356
Adapter, Ac-Dc, 30V, 1.2A; Power Supply Approvals Xp Power 30AK5356
ADAPTER, AC-DC, 30V, 1.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:30V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Current - Output 2:

ADAPTER, AC-DC, 30V, 1.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:30V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-AMF36US30-ND 30AK5356
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 30V, 1.2A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Wall Mount
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 30.0 volts
DC Output Voltage 30.0 volts 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details