XP Power AC DC Desktop, Wall Power Adapters AMF18US24

Description
24V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet
Description
24V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-AMF18US24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-AMF18US24-ND
AC DC Desktop, Wall Power Adapters 1470-AMF18US24-ND
24V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

24V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 24V, 0.75A; Power Supply Approvals Xp Power - 30AK5349 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 24V, 0.75A; Power Supply Approvals Xp Power
30AK5349
Adapter, Ac-Dc, 24V, 0.75A; Power Supply Approvals Xp Power 30AK5349
ADAPTER, AC-DC, 24V, 0.75A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Output Current - Output 2:

ADAPTER, AC-DC, 24V, 0.75A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:24V; Output Current - Output 1:750mA; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-AMF18US24-ND 30AK5349
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 24V, 0.75A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Wall Mount
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details