XP Power AC DC Desktop, Wall Power Adapters AMF18US09

Description
9V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet
Description
9V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-AMF18US09-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-AMF18US09-ND
AC DC Desktop, Wall Power Adapters 1470-AMF18US09-ND
9V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

9V 18W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 9V, 2A; Power Supply Approvals Xp Power - 30AK5347 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 9V, 2A; Power Supply Approvals Xp Power
30AK5347
Adapter, Ac-Dc, 9V, 2A; Power Supply Approvals Xp Power 30AK5347
ADAPTER, AC-DC, 9V, 2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:9V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:

ADAPTER, AC-DC, 9V, 2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:9V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-AMF18US09-ND 30AK5347
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 9V, 2A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Wall Mount
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 9.0 volts
DC Output Voltage 9.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers