XP Power AC DC Desktop, Wall Power Adapters AMF18US05

Description
5V 13W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet
Description
5V 13W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-AMF18US05-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-AMF18US05-ND
AC DC Desktop, Wall Power Adapters 1470-AMF18US05-ND
5V 13W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

5V 13W AC/DC External Wall Mount (Class II) Adapter Multi-Blade (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 5V, 2.5A; Power Supply Approvals Xp Power - 30AK5346 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 5V, 2.5A; Power Supply Approvals Xp Power
30AK5346
Adapter, Ac-Dc, 5V, 2.5A; Power Supply Approvals Xp Power 30AK5346
ADAPTER, AC-DC, 5V, 2.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:5V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:

ADAPTER, AC-DC, 5V, 2.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:18W; Output Voltage - Output 1:5V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-AMF18US05-ND 30AK5346
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 5V, 2.5A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Wall Mount
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 5.0 volts
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers