XP Power AC DC Desktop, Wall Power Adapters ALM85US19C2-8

Description
19V 85W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
19V 85W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4049-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4049-ND
AC DC Desktop, Wall Power Adapters 1470-4049-ND
19V 85W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

19V 85W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Medical, Ac-Dc, 19V, 4.47A; Power Supply Approvals Xp Power - 13AC9806 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 19V, 4.47A; Power Supply Approvals Xp Power
13AC9806
Adaptor, Medical, Ac-Dc, 19V, 4.47A; Power Supply Approvals Xp Power 13AC9806
ADAPTOR, MEDICAL, AC-DC, 19V, 4.47A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:85W; Output Voltage - Output 1:19V; Output Current - Output 1:4.47A; Output Voltage - Output 2:- RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 19V, 4.47A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:85W; Output Voltage - Output 1:19V; Output Current - Output 1:4.47A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4049-ND 13AC9806
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Medical, Ac-Dc, 19V, 4.47A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 19.0 volts
DC Output Voltage 19.0 volts 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers