XP Power AC DC Desktop, Wall Power Adapters ALM85US19

Description
19V 85W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
19V 85W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4048-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4048-ND
AC DC Desktop, Wall Power Adapters 1470-4048-ND
19V 85W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

19V 85W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Medical, Ac-Dc, 19V, 4.47A; No. Of Outputs Xp Power - 45AC4388 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 19V, 4.47A; No. Of Outputs Xp Power
45AC4388
Adaptor, Medical, Ac-Dc, 19V, 4.47A; No. Of Outputs Xp Power 45AC4388
ADAPTOR, MEDICAL, AC-DC, 19V, 4.47A; No. of Outputs:1 Output; Output Power Max:85W; Output Voltage - Output 1:19V; Output Current - Output 1:4.47A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way DIN;RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 19V, 4.47A; No. of Outputs:1 Output; Output Power Max:85W; Output Voltage - Output 1:19V; Output Current - Output 1:4.47A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way DIN;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4048-ND 45AC4388
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Medical, Ac-Dc, 19V, 4.47A; No. Of Outputs Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 19.0 volts
DC Output Voltage 19.0 volts 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated - PC Board Mounting, Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; DIN Rail; Wall Mount
View Details
DC Power Supplies, HPX Series -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 10.0 to 1000.0 volts
AC Output Current 45 to 6000 amps
View Details