XP Power AC DC Desktop, Wall Power Adapters ALM85US15C2-8

Description
15V 85W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
15V 85W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4047-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4047-ND
AC DC Desktop, Wall Power Adapters 1470-4047-ND
15V 85W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

15V 85W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Medical, Ac-Dc, 15V, 5.33A; Power Supply Approvals Xp Power - 13AC9804 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 15V, 5.33A; Power Supply Approvals Xp Power
13AC9804
Adaptor, Medical, Ac-Dc, 15V, 5.33A; Power Supply Approvals Xp Power 13AC9804
ADAPTOR, MEDICAL, AC-DC, 15V, 5.33A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:15V; Output Current - Output 1:5.33A; Output Voltage - Output 2:- RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 15V, 5.33A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:15V; Output Current - Output 1:5.33A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4047-ND 13AC9804
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Medical, Ac-Dc, 15V, 5.33A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
DC Power Supply - DCR300-1.5B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details