XP Power AC DC Desktop, Wall Power Adapters ALM85US15

Description
15V 85W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
15V 85W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4046-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4046-ND
AC DC Desktop, Wall Power Adapters 1470-4046-ND
15V 85W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

15V 85W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 15V, 80W; Power Supply Approvals Xp Power - 45AC4386 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 15V, 80W; Power Supply Approvals Xp Power
45AC4386
Adapter, Ac-Dc, 15V, 80W; Power Supply Approvals Xp Power 45AC4386
ADAPTER, AC-DC, 15V, 80W; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:15V; Output Current - Output 1:5.33A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 15V, 80W; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:80W; Output Voltage - Output 1:15V; Output Current - Output 1:5.33A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4046-ND 45AC4386
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 15V, 80W; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
High Voltage Power Supplies - 303L-50kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PS-C12048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 2.5 amps
View Details
2 suppliers