XP Power AC DC Desktop, Wall Power Adapters ALM65US19C2-8

Description
19V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
19V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-3145-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3145-ND
AC DC Desktop, Wall Power Adapters 1470-3145-ND
19V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

19V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 19V, 3.4A; No. Of Outputs Xp Power - 03AC2397 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 19V, 3.4A; No. Of Outputs Xp Power
03AC2397
Adaptor, Ac-Dc, 19V, 3.4A; No. Of Outputs Xp Power 03AC2397
ADAPTOR, AC-DC, 19V, 3.4A; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:19V; Output Current - Output 1:3.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

ADAPTOR, AC-DC, 19V, 3.4A; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:19V; Output Current - Output 1:3.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

Supplier's Site
Adaptor, Ac-Dc, 19V, 3.4A; Power Supply Approvals Xp Power - 77Y4549 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 19V, 3.4A; Power Supply Approvals Xp Power
77Y4549
Adaptor, Ac-Dc, 19V, 3.4A; Power Supply Approvals Xp Power 77Y4549
ADAPTOR, AC-DC, 19V, 3.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:19V; Output Current - Output 1:3.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 19V, 3.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:19V; Output Current - Output 1:3.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3145-ND 03AC2397
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 19V, 3.4A; No. Of Outputs Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 19.0 volts
DC Output Voltage 19.0 volts 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details