XP Power AC DC Desktop, Wall Power Adapters ALM65US15C2-8

Description
15V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
15V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-3144-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3144-ND
AC DC Desktop, Wall Power Adapters 1470-3144-ND
15V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

15V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 15V, 4.3A; Power Supply Approvals Xp Power - 77Y4547 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 15V, 4.3A; Power Supply Approvals Xp Power
77Y4547
Adaptor, Ac-Dc, 15V, 4.3A; Power Supply Approvals Xp Power 77Y4547
ADAPTOR, AC-DC, 15V, 4.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:15V; Output Current - Output 1:4.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 15V, 4.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:15V; Output Current - Output 1:4.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Ac-Dc, 15V, 4.3A; No. Of Outputs Xp Power - 03AC2395 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 15V, 4.3A; No. Of Outputs Xp Power
03AC2395
Adaptor, Ac-Dc, 15V, 4.3A; No. Of Outputs Xp Power 03AC2395
ADAPTOR, AC-DC, 15V, 4.3A; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:15V; Output Current - Output 1:4.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

ADAPTOR, AC-DC, 15V, 4.3A; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:15V; Output Current - Output 1:4.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3144-ND 77Y4547
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 15V, 4.3A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Psu, Enclosed, Panel Mount, 24V, 3A; Power Supply Approvals Advantech - 59M8805 - Newark, An Avnet Company
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers