XP Power AC DC Desktop, Wall Power Adapters ALM65US15

Description
15V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
15V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-3139-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3139-ND
AC DC Desktop, Wall Power Adapters 1470-3139-ND
15V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

15V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 15V, 4.3A; Power Supply Approvals Xp Power - 77Y4546 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 15V, 4.3A; Power Supply Approvals Xp Power
77Y4546
Adaptor, Ac-Dc, 15V, 4.3A; Power Supply Approvals Xp Power 77Y4546
ADAPTOR, AC-DC, 15V, 4.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:15V; Output Current - Output 1:4.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 15V, 4.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:15V; Output Current - Output 1:4.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Ac-Dc, 15V, 4.3A; No. Of Outputs Xp Power - 03AC2394 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 15V, 4.3A; No. Of Outputs Xp Power
03AC2394
Adaptor, Ac-Dc, 15V, 4.3A; No. Of Outputs Xp Power 03AC2394
ADAPTOR, AC-DC, 15V, 4.3A; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:15V; Output Current - Output 1:4.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

ADAPTOR, AC-DC, 15V, 4.3A; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:15V; Output Current - Output 1:4.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3139-ND 77Y4546
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 15V, 4.3A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in - Linear Power Supplies ±5v, ±12v and ±15v, Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Applications Instrumentation
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details