XP Power AC DC Desktop, Wall Power Adapters ALM65US12C2-8

Description
12V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-3143-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3143-ND
AC DC Desktop, Wall Power Adapters 1470-3143-ND
12V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

12V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 12V, 5.4A; No. Of Outputs Xp Power - 03AC2393 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 5.4A; No. Of Outputs Xp Power
03AC2393
Adaptor, Ac-Dc, 12V, 5.4A; No. Of Outputs Xp Power 03AC2393
ADAPTOR, AC-DC, 12V, 5.4A; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 5.4A; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

Supplier's Site
Adaptor, Ac-Dc, 12V, 5.4A; Power Supply Approvals Xp Power - 77Y4545 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 5.4A; Power Supply Approvals Xp Power
77Y4545
Adaptor, Ac-Dc, 12V, 5.4A; Power Supply Approvals Xp Power 77Y4545
ADAPTOR, AC-DC, 12V, 5.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 5.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3143-ND 03AC2393
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 12V, 5.4A; No. Of Outputs Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details