XP Power AC DC Desktop, Wall Power Adapters ALM65US12

Description
12V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-3138-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-3138-ND
AC DC Desktop, Wall Power Adapters 1470-3138-ND
12V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 65W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, 12V, 5.4A; Power Supply Approvals Xp Power - 77Y4544 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 5.4A; Power Supply Approvals Xp Power
77Y4544
Adaptor, Ac-Dc, 12V, 5.4A; Power Supply Approvals Xp Power 77Y4544
ADAPTOR, AC-DC, 12V, 5.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 5.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Ac-Dc, 12V, 5.4A; No. Of Outputs Xp Power - 03AC2392 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 5.4A; No. Of Outputs Xp Power
03AC2392
Adaptor, Ac-Dc, 12V, 5.4A; No. Of Outputs Xp Power 03AC2392
ADAPTOR, AC-DC, 12V, 5.4A; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 5.4A; No. of Outputs:1 Output; Output Power Max:65W; Output Voltage - Output 1:12V; Output Current - Output 1:5.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:Barrel Plug Center RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3138-ND 77Y4544
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, 12V, 5.4A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details