XP Power AC DC Desktop, Wall Power Adapters ALM200PS48C2-8

Description
48V 202W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
48V 202W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4877-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4877-ND
AC DC Desktop, Wall Power Adapters 1470-4877-ND
48V 202W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

48V 202W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 48V, 4.2A; Power Supply Approvals Xp Power - 07AH2401 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 48V, 4.2A; Power Supply Approvals Xp Power
07AH2401
Adapter, Ac-Dc, 48V, 4.2A; Power Supply Approvals Xp Power 07AH2401
ADAPTER, AC-DC, 48V, 4.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:48V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 48V, 4.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:48V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4877-ND 07AH2401
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 48V, 4.2A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 48.0 volts
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG6-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details