XP Power AC DC Desktop, Wall Power Adapters ALM200PS24C2-8

Description
24V 202W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 202W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4875-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4875-ND
AC DC Desktop, Wall Power Adapters 1470-4875-ND
24V 202W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

24V 202W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 24V, 8.4A; Power Supply Approvals Xp Power - 07AH2399 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 24V, 8.4A; Power Supply Approvals Xp Power
07AH2399
Adapter, Ac-Dc, 24V, 8.4A; Power Supply Approvals Xp Power 07AH2399
ADAPTER, AC-DC, 24V, 8.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:24V; Output Current - Output 1:8.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 24V, 8.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:24V; Output Current - Output 1:8.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Ac-Dc, 24V, 8.4A; No. Of Outputs Xp Power - 34AH0226 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 24V, 8.4A; No. Of Outputs Xp Power
34AH0226
Adapter, Ac-Dc, 24V, 8.4A; No. Of Outputs Xp Power 34AH0226
ADAPTER, AC-DC, 24V, 8.4A; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:24V; Output Current - Output 1:8.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Pin Mini-Fit; RoHS Compliant: Yes

ADAPTER, AC-DC, 24V, 8.4A; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:24V; Output Current - Output 1:8.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Pin Mini-Fit; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4875-ND 07AH2399
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 24V, 8.4A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
PS-24-M Open Power Supply - PS-24-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details