XP Power AC DC Desktop, Wall Power Adapters ALM200PS24

Description
24V 202W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 202W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4874-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4874-ND
AC DC Desktop, Wall Power Adapters 1470-4874-ND
24V 202W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 202W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 24V, 8.4A; Power Supply Approvals Xp Power - 07AH2398 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 24V, 8.4A; Power Supply Approvals Xp Power
07AH2398
Adapter, Ac-Dc, 24V, 8.4A; Power Supply Approvals Xp Power 07AH2398
ADAPTER, AC-DC, 24V, 8.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:24V; Output Current - Output 1:8.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 24V, 8.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:24V; Output Current - Output 1:8.4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Adapter, Ac-Dc, 24V, 8.4A; No. Of Outputs Xp Power - 34AH0225 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 24V, 8.4A; No. Of Outputs Xp Power
34AH0225
Adapter, Ac-Dc, 24V, 8.4A; No. Of Outputs Xp Power 34AH0225
ADAPTER, AC-DC, 24V, 8.4A; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:24V; Output Current - Output 1:8.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Pin Mini-Fit; RoHS Compliant: Yes

ADAPTER, AC-DC, 24V, 8.4A; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:24V; Output Current - Output 1:8.4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Pin Mini-Fit; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4874-ND 07AH2398
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 24V, 8.4A; Power Supply Approvals Xp Power
Type 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details