XP Power AC DC Desktop, Wall Power Adapters ALM200PS12C2-8

Description
12V 200W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 200W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4869-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4869-ND
AC DC Desktop, Wall Power Adapters 1470-4869-ND
12V 200W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

12V 200W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 12V, 16.7A; Power Supply Approvals Xp Power - 07AH2393 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 12V, 16.7A; Power Supply Approvals Xp Power
07AH2393
Adapter, Ac-Dc, 12V, 16.7A; Power Supply Approvals Xp Power 07AH2393
ADAPTER, AC-DC, 12V, 16.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Plug Type:IEC 60320 C8 RoHS Compliant: Yes

ADAPTER, AC-DC, 12V, 16.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Plug Type:IEC 60320 C8 RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Ac-Dc, 12V, 16.7A; No. Of Outputs Xp Power - 34AH0220 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 12V, 16.7A; No. Of Outputs Xp Power
34AH0220
Adapter, Ac-Dc, 12V, 16.7A; No. Of Outputs Xp Power 34AH0220
ADAPTER, AC-DC, 12V, 16.7A; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Pin Mini-Fit; RoHS Compliant: Yes

ADAPTER, AC-DC, 12V, 16.7A; No. of Outputs:1 Output; Output Power Max:200W; Output Voltage - Output 1:12V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Pin Mini-Fit; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4869-ND 07AH2393
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 12V, 16.7A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
2000W, Industrial Quality Battery Charger with PFC-input - BCP 2K-E/600-3U3 Series - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Electric Vehicle
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details