XP Power AC DC Desktop, Wall Power Adapters ALM150PS48C2-8

Description
48V 149W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
48V 149W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4855-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4855-ND
AC DC Desktop, Wall Power Adapters 1470-4855-ND
48V 149W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

48V 149W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 48V, 3.1A; Power Supply Approvals Xp Power - 99AC8613 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 48V, 3.1A; Power Supply Approvals Xp Power
99AC8613
Adapter, Ac-Dc, 48V, 3.1A; Power Supply Approvals Xp Power 99AC8613
ADAPTER, AC-DC, 48V, 3.1A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:48V; Output Current - Output 1:3.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 48V, 3.1A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:48V; Output Current - Output 1:3.1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Ac-Dc, 48V, 3.1A; No. Of Outputs Xp Power - 25AH7809 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 48V, 3.1A; No. Of Outputs Xp Power
25AH7809
Adapter, Ac-Dc, 48V, 3.1A; No. Of Outputs Xp Power 25AH7809
ADAPTER, AC-DC, 48V, 3.1A; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:48V; Output Current - Output 1:3.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way DIN; Output RoHS Compliant: Yes

ADAPTER, AC-DC, 48V, 3.1A; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:48V; Output Current - Output 1:3.1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way DIN; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4855-ND 99AC8613
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 48V, 3.1A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 48.0 volts
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers