XP Power AC DC Desktop, Wall Power Adapters ALM150PS19C2-8

Description
19V 150W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
19V 150W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4851-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4851-ND
AC DC Desktop, Wall Power Adapters 1470-4851-ND
19V 150W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

19V 150W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 19V, 7.9A; Power Supply Approvals Xp Power - 99AC8609 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 19V, 7.9A; Power Supply Approvals Xp Power
99AC8609
Adapter, Ac-Dc, 19V, 7.9A; Power Supply Approvals Xp Power 99AC8609
ADAPTER, AC-DC, 19V, 7.9A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:19V; Output Current - Output 1:7.9A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 19V, 7.9A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:19V; Output Current - Output 1:7.9A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4851-ND 99AC8609
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 19V, 7.9A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 19.0 volts
DC Output Voltage 19.0 volts 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XHR300-3.5MGA - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1050 watts
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details