XP Power AC DC Desktop, Wall Power Adapters ALM150PS19

Description
19V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
19V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4850-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4850-ND
AC DC Desktop, Wall Power Adapters 1470-4850-ND
19V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

19V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 19V, 7.9A; Power Supply Approvals Xp Power - 99AC8608 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 19V, 7.9A; Power Supply Approvals Xp Power
99AC8608
Adapter, Ac-Dc, 19V, 7.9A; Power Supply Approvals Xp Power 99AC8608
ADAPTER, AC-DC, 19V, 7.9A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:19V; Output Current - Output 1:7.9A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 19V, 7.9A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:19V; Output Current - Output 1:7.9A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Adapter, Ac-Dc, 19V, 7.9A; No. Of Outputs Xp Power - 25AH7804 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 19V, 7.9A; No. Of Outputs Xp Power
25AH7804
Adapter, Ac-Dc, 19V, 7.9A; No. Of Outputs Xp Power 25AH7804
ADAPTER, AC-DC, 19V, 7.9A; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:19V; Output Current - Output 1:7.9A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way DIN; Output RoHS Compliant: Yes

ADAPTER, AC-DC, 19V, 7.9A; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:19V; Output Current - Output 1:7.9A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way DIN; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4850-ND 99AC8608
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 19V, 7.9A; Power Supply Approvals Xp Power
Type 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 19.0 volts
DC Output Voltage 19.0 volts 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Power Supply - 592404 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details