XP Power AC DC Desktop, Wall Power Adapters ALM150PS15

Description
15V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
15V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4848-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4848-ND
AC DC Desktop, Wall Power Adapters 1470-4848-ND
15V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

15V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adapter, Ac-Dc, 15V, 10A; Power Supply Approvals Xp Power - 99AC8606 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 15V, 10A; Power Supply Approvals Xp Power
99AC8606
Adapter, Ac-Dc, 15V, 10A; Power Supply Approvals Xp Power 99AC8606
ADAPTER, AC-DC, 15V, 10A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:15V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTER, AC-DC, 15V, 10A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:15V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4848-ND 99AC8606
Product Name AC DC Desktop, Wall Power Adapters Adapter, Ac-Dc, 15V, 10A; Power Supply Approvals Xp Power
Type 1 DC Power Supply; AC / DC Adapter
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details