XP Power AC DC Desktop, Wall Power Adapters ALM120PS24C2-8

Description
24V 120W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 120W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4516-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4516-ND
AC DC Desktop, Wall Power Adapters 1470-4516-ND
24V 120W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

24V 120W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Medical, Ac-Dc,24V, 5A; Power Supply Approvals Xp Power - 46AC8553 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc,24V, 5A; Power Supply Approvals Xp Power
46AC8553
Adaptor, Medical, Ac-Dc,24V, 5A; Power Supply Approvals Xp Power 46AC8553
ADAPTOR, MEDICAL, AC-DC,24V, 5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Plug Type:IEC 60320 C8 RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC,24V, 5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Plug Type:IEC 60320 C8 RoHS Compliant: Yes

Supplier's Site
Adaptor, Medical, Ac-Dc,24V, 5A; No. Of Outputs Xp Power - 46AC8659 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc,24V, 5A; No. Of Outputs Xp Power
46AC8659
Adaptor, Medical, Ac-Dc,24V, 5A; No. Of Outputs Xp Power 46AC8659
ADAPTOR, MEDICAL, AC-DC,24V, 5A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way DIN; RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC,24V, 5A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way DIN; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4516-ND 46AC8553
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Medical, Ac-Dc,24V, 5A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
AC/DC Adapters - 1217081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details