XP Power AC DC Desktop, Wall Power Adapters ALM120PS19C2-8

Description
19V 120W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
19V 120W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4514-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4514-ND
AC DC Desktop, Wall Power Adapters 1470-4514-ND
19V 120W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

19V 120W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Medical, Ac-Dc,19V, 6.32A; Power Supply Approvals Xp Power - 46AC8551 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc,19V, 6.32A; Power Supply Approvals Xp Power
46AC8551
Adaptor, Medical, Ac-Dc,19V, 6.32A; Power Supply Approvals Xp Power 46AC8551
ADAPTOR, MEDICAL, AC-DC,19V, 6.32A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:19V; Output Current - Output 1:6.32A; Output Voltage - Output 2:- RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC,19V, 6.32A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:19V; Output Current - Output 1:6.32A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4514-ND 46AC8551
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Medical, Ac-Dc,19V, 6.32A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 19.0 volts
DC Output Voltage 19.0 volts 19.0 volts
Unlock Full Specs
to access all available technical data