XP Power AC DC Desktop, Wall Power Adapters ALM120PS15

Description
15V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote
Description
15V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Adaptor, Medical, AC-DC, 15V, 8A is part of the ALM120 series of power supplies designed for medical applications. It provides a maximum output power of 120 watts and is compliant with various medical and IT safety standards, including UL62368-1 and EN60601-1. The device operates within an input voltage range of 80 to 264 VAC and features a low standby power consumption of less than 0.15 W. This power supply is characterized by high efficiency, achieving up to 93% efficiency, and has a low earth leakage current of 160 to 250 OºA. It operates in a temperature range of 0 °C to 60 °C and has an IP32 environmental rating, making it suitable for clinical settings. The unit includes protections against overload, overvoltage, and short circuits, ensuring reliable operation. The output voltage is fixed at 15V with a maximum output current of 8A, and it does not require a minimum load. The power supply is also designed for easy cleaning, featuring a fully sealed enclosure. With a three-year warranty, this product is a robust choice for medical device applications requiring reliable power supply solutions.

Datasheet Summary
Powered by GS/AI

The Adaptor, Medical, AC-DC, 15V, 8A is part of the ALM120 series of power supplies designed for medical applications. It provides a maximum output power of 120 watts and is compliant with various medical and IT safety standards, including UL62368-1 and EN60601-1. The device operates within an input voltage range of 80 to 264 VAC and features a low standby power consumption of less than 0.15 W. This power supply is characterized by high efficiency, achieving up to 93% efficiency, and has a low earth leakage current of 160 to 250 OºA. It operates in a temperature range of 0 °C to 60 °C and has an IP32 environmental rating, making it suitable for clinical settings. The unit includes protections against overload, overvoltage, and short circuits, ensuring reliable operation. The output voltage is fixed at 15V with a maximum output current of 8A, and it does not require a minimum load. The power supply is also designed for easy cleaning, featuring a fully sealed enclosure. With a three-year warranty, this product is a robust choice for medical device applications requiring reliable power supply solutions.

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4511-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4511-ND
AC DC Desktop, Wall Power Adapters 1470-4511-ND
15V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

15V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Medical, Ac-Dc,15V, 8A; No. Of Outputs Xp Power - 46AC8654 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc,15V, 8A; No. Of Outputs Xp Power
46AC8654
Adaptor, Medical, Ac-Dc,15V, 8A; No. Of Outputs Xp Power 46AC8654
ADAPTOR, MEDICAL, AC-DC,15V, 8A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:15V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way DIN; RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC,15V, 8A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:15V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way DIN; RoHS Compliant: Yes

Supplier's Site
Adaptor, Medical, Ac-Dc,15V, 8A; Power Supply Approvals Xp Power - 46AC8548 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc,15V, 8A; Power Supply Approvals Xp Power
46AC8548
Adaptor, Medical, Ac-Dc,15V, 8A; Power Supply Approvals Xp Power 46AC8548
ADAPTOR, MEDICAL, AC-DC,15V, 8A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:15V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Input Voltage AC Min:80VRoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC,15V, 8A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:15V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Input Voltage AC Min:80VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4511-ND 46AC8654 46AC8548
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Medical, Ac-Dc,15V, 8A; No. Of Outputs Xp Power Adaptor, Medical, Ac-Dc,15V, 8A; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 15.0 volts
DC Output Voltage 15.0 volts 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details