XP Power AC DC Desktop, Wall Power Adapters ALM120PS12C2-8

Description
12V 120W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 120W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4510-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4510-ND
AC DC Desktop, Wall Power Adapters 1470-4510-ND
12V 120W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

12V 120W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Medical, Ac-Dc,12V, 10A; Power Supply Approvals Xp Power - 46AC8547 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc,12V, 10A; Power Supply Approvals Xp Power
46AC8547
Adaptor, Medical, Ac-Dc,12V, 10A; Power Supply Approvals Xp Power 46AC8547
ADAPTOR, MEDICAL, AC-DC,12V, 10A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Plug Type:IEC 60320 C8RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC,12V, 10A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Plug Type:IEC 60320 C8RoHS Compliant: Yes

Supplier's Site Datasheet
Adaptor, Medical, Ac-Dc,12V, 10A; No. Of Outputs Xp Power - 46AC8653 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc,12V, 10A; No. Of Outputs Xp Power
46AC8653
Adaptor, Medical, Ac-Dc,12V, 10A; No. Of Outputs Xp Power 46AC8653
ADAPTOR, MEDICAL, AC-DC,12V, 10A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way DIN; RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC,12V, 10A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way DIN; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4510-ND 46AC8547 46AC8653
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Medical, Ac-Dc,12V, 10A; Power Supply Approvals Xp Power Adaptor, Medical, Ac-Dc,12V, 10A; No. Of Outputs Xp Power
Type Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details