XP Power AC DC Desktop, Wall Power Adapters ALM120PS12

Description
12V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 1470-4509-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
1470-4509-ND
AC DC Desktop, Wall Power Adapters 1470-4509-ND
12V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

12V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Medical, Ac-Dc,12V, 10A; No. Of Outputs Xp Power - 46AC8652 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc,12V, 10A; No. Of Outputs Xp Power
46AC8652
Adaptor, Medical, Ac-Dc,12V, 10A; No. Of Outputs Xp Power 46AC8652
ADAPTOR, MEDICAL, AC-DC,12V, 10A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way DIN; RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC,12V, 10A; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:12V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:4 Way DIN; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4509-ND 46AC8652
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Medical, Ac-Dc,12V, 10A; No. Of Outputs Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 60 C (32 to 140 F)
AC Output Voltage 12.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details